EN
  • EN
  • DE

TK16G60W

Part No TK16G60W
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Switching Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267711-TK16G60W
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK16G60W CAD Model

Description

The TK16G60W is a 600V, 16A Silicon N-Channel MOSFET from Toshiba Semiconductor and Storage. It leverages Toshiba's advanced process technology to deliver high efficiency and reliability in various power switching applications. This MOSFET is designed for applications requiring fast switching speeds and low on-resistance.

Applications:

  • Power Supplies
  • Motor Control Circuits
  • DC-DC Converters
  • AC-DC Adapters
  • Lighting Ballasts

Features:

  • VDSS: 600V
  • ID: 16A
  • RDS(on): 0.36 Ω (typical)
  • Low Gate Charge: Minimizes switching losses.
  • Fast Switching Speed: Enhances efficiency in high-frequency applications.
  • Avalanche Capability: Provides robustness against voltage spikes.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low on-resistance (RDS(on)) reduces conduction losses, improving overall efficiency.
  • Fast Switching: Minimizes switching losses, enabling higher operating frequencies and improved efficiency.
  • Robust Performance: Avalanche capability protects the device from voltage transients, enhancing reliability.
  • Simplified Thermal Management: Low RDS(on) reduces heat generation, simplifying thermal design.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

  • Drain-Source Voltage (VDSS): 600V
  • Continuous Drain Current (ID): 16A
  • On-Resistance (RDS(on)): 0.36 Ω (typical) @ VGS = 10V
  • Gate-Source Voltage (VGS): ±30V
  • Gate Charge (Qg): Typically 15nC
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-220

The TK16G60W MOSFET is packaged in a TO-220 package, allowing for easy mounting and efficient heat dissipation. Its combination of high voltage, current handling capability, and low on-resistance makes it a suitable choice for demanding power switching applications requiring high efficiency and reliability. The device's fast switching speed further enhances its performance in high-frequency applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess