The TK20J60W,S1VE(S is a 600V, 20A N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications. It features low on-resistance and fast switching speeds, making it suitable for power supplies, motor drives, and other high-power electronic systems.
Applications
- Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
- Motor Drives: Controls motors in various industrial and automotive applications.
- Inverters: Converts DC power to AC power in inverters and UPS systems.
- Lighting Systems: Drives LED lighting systems with high efficiency.
- Renewable Energy Systems: Used in solar inverters and wind turbine converters.
Features
- Voltage Rating: 600V drain-source voltage.
- Current Rating: 20A continuous drain current.
- Low On-Resistance: Minimizes power loss and improves efficiency.
- Fast Switching Speed: Reduces switching losses and improves performance.
- Avalanche Capability: Withstands high avalanche energy for enhanced reliability.
Benefits
- High Efficiency: Low on-resistance minimizes power loss and improves efficiency.
- Fast Switching: Reduces switching losses and improves performance.
- Reliable Operation: Avalanche capability enhances robustness and reliability.
- Simplified Design: Easy to integrate into various power electronic systems.
- Cost-Effective Solution: Offers a high-performance solution at a competitive price.
Additional Details
The TK20J60W,S1VE(S is available in a TO-220 package. It requires proper heat sinking to ensure optimal performance and prevent overheating. The device includes built-in protection features such as over-temperature protection. Detailed specifications, including gate charge and thermal resistance, can be found in the Toshiba datasheet.