EN
  • EN
  • DE

TK20J60W,S1VQ(O

Part No TK20J60W,S1VQ(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Trans MOSFET N-CH Si 600V 20A 3-Pin(3+Tab) TO-3PN Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993168-TK20J60W,S1VQ(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK20J60W,S1VQ(O CAD Model

Description

The TK20J60W,S1VQ(O) is a high-voltage power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, offering a combination of low on-resistance, fast switching speeds, and high avalanche ruggedness.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of AC-DC power supplies.
  • Flyback Converters: Employed in flyback converter topologies for isolated power supplies.
  • Half-Bridge and Full-Bridge Converters: Utilized in half-bridge and full-bridge converter configurations for high-power applications.
  • Plasma Display Panels (PDPs): Integrated into PDP driving circuits.
  • Lighting Ballasts: Used in electronic ballasts for high-intensity discharge (HID) lamps and LED lighting.

Features:

  • High Breakdown Voltage (VDS): Enables operation in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • High Avalanche Ruggedness: Provides robustness against voltage transients and inductive loads.
  • TO-220 Package: Offers good thermal performance for high-power applications.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed result in high efficiency in power conversion applications.
  • Improved Reliability: High avalanche ruggedness enhances reliability in harsh operating conditions.
  • Reduced Heat Sink Size: Lower power losses allow for smaller heat sinks, reducing system cost and size.
  • Simplified Design: Integrated protection features simplify circuit design.
  • Cost-Effective: Provides a balance of performance and cost for various high-voltage applications.

Additional Details:

The TK20J60W,S1VQ(O) MOSFET is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). These parameters are critical for selecting the appropriate MOSFET for a specific application. The TO-220 package provides good thermal conductivity, allowing the device to dissipate heat effectively. Proper heat sinking is essential for maintaining the device's operating temperature within safe limits. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and safe operating area (SOA). It is crucial to follow the manufacturer's recommendations for gate drive circuitry and thermal management to ensure optimal performance and reliability. The MOSFET's gate charge (Qg) also affects switching speed and efficiency. Lower gate charge generally leads to faster switching speeds but may require more complex gate drive circuitry. The TK20J60W,S1VQ(O) is designed for applications requiring both high voltage and high reliability. It is commonly used in industrial power supplies, lighting systems, and consumer electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess