EN
  • EN
  • DE

TK3A65D(STA4

Part No TK3A65D(STA4
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1528+1520+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757435-TK3A65D(STA4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK3A65D(STA4 CAD Model

Description

The TK3A65D(STA4 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-voltage, high-speed switching applications, offering efficiency and reliability in power conversion circuits.

Applications

  • Power Supplies: Switch-mode power supplies (SMPS) for various electronic devices.
  • Lighting Ballasts: Electronic ballasts for fluorescent and LED lighting systems.
  • Motor Drives: DC-DC converters and inverters for motor control applications.
  • Adapters: AC adapters for laptops, mobile devices, and other electronic equipment.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during outages.

Features

  • High Voltage Rating: Typically rated for 650V, suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Capability: Withstands high-energy pulses for robust operation.
  • Integrated Gate Resistor: Simplifies gate drive circuitry and reduces EMI.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, improving overall system efficiency.
  • Reliable Operation: Provides stable and dependable performance in demanding applications.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Compact Size: Available in various package options for space-constrained applications.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The TK3A65D(STA4 power MOSFET is typically used in circuits requiring fast and efficient switching, such as those found in power supplies and motor drives. It is available in through-hole and surface-mount packages. The gate threshold voltage (VGS(th)) and gate charge (Qg) are important parameters to consider when designing gate drive circuits. Detailed specifications, including drain current (ID), power dissipation (PD), and thermal resistance (Rth), can be found in the Toshiba datasheet for the TK3A65D.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0947 $60.2085
130+ $0.8983 $116.7790
200+ $0.8702 $174.0400
275+ $0.8421 $231.5775
355+ $0.8140 $288.9700
475+ $0.7299 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess