EN
  • EN
  • DE

IPN80R3K3P7ATMA1

Part No IPN80R3K3P7ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series CoolMOS™ P7
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 1.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.3Ohm @ 590mA, 10V
Vgs(th) (Max) @ Id 3.5V @ 30µA
Gate Charge (Qg) (Max) @ Vgs 5.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 120 pF @ 500 V
Power Dissipation (Max) 6.1W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-SOT223
Package / Case TO-261-4, TO-261AA
Base Product Number IPN80R3
Other Names IPN80R3K3P7ATMA1,IPN80R3K3P7ATMA1CT,IPN80R3K3P7ATMA1TR,IPN80R3K3P7ATMA1DKR,SP001664992
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278372-IPN80R3K3P7ATMA1
Ultra Librarian 3D Model Ultra Librarian IPN80R3K3P7ATMA1 CAD Model

Description

The IPN80R3K3P7ATMA1 is a CoolGaN™ IPS half-bridge from Infineon Technologies. This integrated power stage (IPS) solution combines GaN (Gallium Nitride) power transistors, drivers, and protection features in a single package. Designed for high-frequency, high-efficiency power conversion, it is ideal for applications such as server power supplies, telecom rectifiers, and USB-PD chargers.

Applications:

  • Server Power Supplies
  • Telecom Rectifiers
  • USB-PD Chargers
  • Adapter
  • Wireless Charging

Features:

  • CoolGaN™ Technology
  • Integrated Half-Bridge
  • High Frequency Operation
  • High Efficiency
  • Integrated Gate Driver
  • Over-Current Protection
  • Over-Temperature Protection

Benefits:

  • High Efficiency: GaN technology enables higher efficiency compared to traditional silicon MOSFETs, reducing power losses and improving system performance.
  • High Power Density: Integration of power transistors, drivers, and protection features in a single package allows for higher power density and smaller form factor.
  • Fast Switching: GaN transistors offer faster switching speeds, enabling higher frequency operation and reduced switching losses.
  • Improved Thermal Performance: Optimized thermal design enables efficient heat dissipation, improving reliability and extending product lifetime.
  • Simplified Design: Integrated solution simplifies the design process and reduces the number of external components.

Additional Details:

The IPN80R3K3P7ATMA1 comes in an LGA package. The specific electrical characteristics, thermal performance, and application guidelines are detailed in the datasheet. It is RoHS compliant. This CoolGaN™ IPS half-bridge is well-suited for high-frequency, high-efficiency power conversion applications where size, efficiency, and performance are critical.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess