EN
  • EN
  • DE

TK5A50D(STA4,X,S)

Part No TK5A50D(STA4,X,S)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840398-TK5A50D(STA4,X,S)
Ultra Librarian 3D Model Ultra Librarian TK5A50D(STA4,X,S) CAD Model

Description

The TK5A50D(STA4,X,S) is a 500V, 5A N-channel power MOSFET from Toshiba Semiconductor and Storage, engineered for high-efficiency power switching applications. It features a low on-resistance and fast switching speed, contributing to overall system efficiency and reduced power loss. The STA4,X,S likely refers to a specific manufacturing process or quality control standard. The robust design ensures reliable performance in demanding environments.

Applications

  • Switching Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • LED lighting drivers
  • Motor control circuits

Features

  • Drain-Source Voltage (VDSS): 500V
  • Drain Current (ID): 5A
  • On-Resistance (RDS(on)): 1.45 Ω (typical)
  • Gate Threshold Voltage (VGS(th)): 2.0 to 4.0 V
  • Channel Type: N-Channel
  • Package: TO-220SIS
  • Operating Temperature Range: -55°C to 150°C
  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • High Efficiency: Low RDS(on) and fast switching contribute to high efficiency in power conversion applications.
  • Reduced Power Loss: Minimizes conduction losses, leading to cooler operation and improved system reliability.
  • Simplified Thermal Management: Reduced power dissipation simplifies heatsink requirements, saving space and cost.
  • Improved System Reliability: Robust design enhances system reliability and longevity.
  • High-Speed Switching: Fast switching characteristics allow for higher frequency operation, reducing the size of passive components and improving power density.

Additional Details

The TK5A50D(STA4,X,S) utilizes advanced trench MOSFET technology to achieve its superior performance. This technology enables a higher cell density, resulting in lower on-resistance and improved switching characteristics. The STA4,X,S code suggests specific quality control or manufacturing variations. Its TO-220SIS package ensures easy mounting and effective heat dissipation. This MOSFET is compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8947 $53.6820
140+ $0.7341 $102.7740
215+ $0.7112 $152.9080
295+ $0.6882 $203.0190
380+ $0.6653 $252.8140
505+ $0.5965 $301.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess