The TK7Q60W,S1VQ(S is a 600V N-channel Power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications and features a low on-resistance, enabling efficient power conversion and reduced heat dissipation.
Applications:
- Power supplies
- Motor drives
- Lighting ballasts
- DC-DC converters
- Inverters
Features:
- Voltage Rating: 600V
- N-Channel MOSFET: Enhances switching speed and efficiency.
- Low On-Resistance (RDS(on)): Minimizes power losses and heat generation.
- High-Speed Switching: Suitable for high-frequency power conversion applications.
- Avalanche Capability: Provides robustness against voltage spikes.
- RoHS Compliant: Environmentally friendly and compliant with RoHS directives.
- Surface Mount Device (SMD): Facilitates automated assembly.
Benefits:
- High Efficiency: Low on-resistance reduces power losses, improving overall efficiency.
- Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
- Fast Switching: Enhances performance in high-frequency power conversion applications.
- Reliable Operation: Provides stable and reliable performance in demanding applications.
- Simplified Design: Easy to integrate into various power electronic circuits.
Additional Details:
The TK7Q60W,S1VQ(S power MOSFET utilizes advanced process technology to achieve low on-resistance and high-speed switching performance. It is designed for surface mounting and is available in tape and reel packaging for automated assembly. The MOSFET is avalanche rated, providing enhanced robustness against voltage transients. The operating temperature range is typically -55°C to +150°C.