EN
  • EN
  • DE

TLP113TPRF

Part No TLP113TPRF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupl Logic-Out Open Collector DC-IN 1-CH 5-Pin MFSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Unidirectional
Fall Time 30 ns
Forward Current 20 mA
Forward Voltage 1.8 V
Maximum Operating Temperature 70 °C
Max Output Current 25 mA
Max Power Dissipation 40 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 5
Output Current 25 mA
Output Current per Channel 25 mA
Packaging Cut Tape (CT)
Power Dissipation 40 mW
Propagation Delay 60 ns
Radiation Hardening No
Reverse Breakdown Voltage 5 V
Rise Time 30 ns
RoHS Compliant
Turn-On Delay Time 120 ns
Voltage 7 V
Win Source Part Number 1099811-TLP113TPRF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP113TPRF CAD Model

Description

The Toshiba Semiconductor and Storage TLP113TPRF is a unidirectional optocoupler with a reverse breakdown voltage of 5 V and a forward voltage of 1.8 V.

  • Reverse Breakdown Voltage: 5 V
  • Forward Voltage: 1.8 V
  • Power Dissipation: 40 mW
  • Forward Current: 20 mA
  • Propagation Delay: 60 ns
  • Output Current per Channel: 25 mA
  • Rise Time: 30 ns
  • Fall Time: 30 ns
  • Turn-On Delay Time: 120 ns
  • Operating Temperature: 70 °C (Maximum)
  • Mounting: Surface mount
  • Compliance: RoHS compliant
  • Radiation Hardening: No
  • Packaging: Cut Tape
  • Pins: 5
  • Type: OEM part

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess