EN
  • EN
  • DE

TLP185(V4YL-TR

Part No TLP185(V4YL-TR
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750137-TLP185(V4YL-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP185(V4YL-TR CAD Model

Description

The TLP185(V4YL-TR is a high-isolation voltage optocoupler manufactured by Toshiba Semiconductor and Storage. An optocoupler (also known as an optoisolator or photocoupler) is a component that transfers electrical signals between two isolated circuits by using light. It provides electrical isolation between the input and output sides, protecting sensitive circuits from high voltages or noise.

Applications:

  • Microcontroller Isolation: Used to isolate microcontrollers from high-voltage circuits, protecting them from damage.
  • Industrial Control Systems: Provides isolation in industrial control systems to prevent noise and voltage surges from affecting sensitive control circuits.
  • Power Supply Isolation: Isolates the primary and secondary sides of power supplies, enhancing safety and reducing noise.
  • Motor Control Circuits: Provides isolation between the control circuitry and the motor drive circuitry.
  • Communication Interfaces: Used in communication interfaces to isolate different ground potentials and prevent ground loops.

Features:

  • High Isolation Voltage: Offers high isolation voltage between the input and output.
  • Low Input Current: Requires low input current for operation.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Electrical Isolation: Provides electrical isolation between circuits, protecting sensitive components from high voltages and noise.
  • Improved Safety: Enhances safety by isolating hazardous voltages from user interfaces.
  • Noise Reduction: Reduces noise and interference in electronic systems.
  • Simplified Circuit Design: Simplifies circuit design by providing a readily available isolation solution.
  • Increased Reliability: Enhances reliability by preventing voltage surges and noise from damaging sensitive components.

Technical Specifications: The TLP185(V4YL-TR typically features an isolation voltage of several kilovolts. Consult the datasheet for detailed electrical characteristics, including input current, output voltage, current transfer ratio (CTR), and operating temperature range. The package dimensions and pinout are also specified in the datasheet.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess