EN
  • EN
  • DE

TLP222A-2

Part No TLP222A-2
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler Photorelay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269724-TLP222A-2
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP222A-2 CAD Model

Description

The TLP222A-2 is a dual-channel solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring electrical isolation between control and load circuits, offering a compact and reliable alternative to traditional electromechanical relays.

Applications:

  • Industrial Control Systems: Used for switching and controlling various industrial equipment, such as motors, solenoids, and heaters.
  • Programmable Logic Controllers (PLCs): Integrated into PLC systems for output switching and control functions.
  • Automatic Test Equipment (ATE): Employed in ATE systems for signal routing and switching.
  • Telecommunications Equipment: Used in telecommunications systems for signal isolation and switching.
  • Security Systems: Applied in security systems for alarm activation and control.

Features:

  • Dual-Channel Configuration: Provides two independent switching channels in a single package.
  • High Isolation Voltage: Offers high voltage isolation between the input and output circuits.
  • Low On-Resistance: Minimizes voltage drop and power dissipation when the relay is conducting.
  • Fast Switching Speed: Enables rapid switching of signals, suitable for high-speed applications.
  • Compact Package: Small form factor allows for easy integration into dense circuit designs.

Benefits:

  • Electrical Isolation: Provides complete electrical isolation, preventing ground loops and protecting sensitive circuits from voltage spikes.
  • Increased Reliability: Solid-state design eliminates mechanical wear, resulting in higher reliability and longer lifespan compared to electromechanical relays.
  • Reduced Noise: Operates silently, without the audible clicking noise associated with traditional relays.
  • Enhanced Switching Speed: Faster switching speed improves system response time and overall performance.
  • Simplified Circuit Design: Easy to integrate into circuit designs, reducing complexity and cost.

Additional Details:

The TLP222A-2 typically consists of an LED input and a phototriac output for each channel. The isolation voltage is a key parameter, often rated in kilovolts. The on-resistance specifies the voltage drop across the relay when it is conducting, which directly affects power dissipation. Switching speed is typically measured in microseconds or milliseconds. It's important to consult the datasheet for the precise specifications, including input current requirements, load voltage and current ratings, and isolation voltage. The TLP222A-2 offers a reliable and efficient solution for applications requiring electrical isolation and high-speed switching. Its dual-channel configuration allows for controlling two separate circuits with a single component, further optimizing space and cost.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess