EN
  • EN
  • DE

TLP224GA-2(F)

Part No TLP224GA-2(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optical Semiconductor Devices/photo Couplers&photo Relays/photorelays(mosfet Output Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Isolation Voltage 2.5 kV
Mount Surface Mount
Number of Pins 2
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1099884-TLP224GA-2(F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP224GA-2(F) CAD Model

Description

The TLP224GA-2(F) is a photorelay manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between control and load circuits, making it suitable for a wide range of applications requiring safety and reliability.

Applications

  • Factory Automation: Isolating sensor inputs and actuator outputs in automated systems.
  • Building Automation: Lighting, HVAC, and security system control with electrical isolation.
  • Medical Equipment: Ensuring patient safety by isolating sensitive circuits.
  • Data Communication: Isolating data lines to prevent ground loops and voltage surges.
  • Power Supply Control: Regulating and isolating power supply circuits.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation.
  • Low On-Resistance: Minimizes voltage drop and power dissipation.
  • Fast Switching Speed: Enables rapid switching of signals.
  • Compact Package: Small footprint allows for high-density PCB layouts.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Enhanced Safety: Protects sensitive circuits from voltage spikes and surges.
  • Energy Efficiency: Reduces power consumption due to low on-resistance.
  • Improved Reliability: Solid-state design provides long-term reliability.
  • Space Saving: Compact package allows for efficient use of board space.
  • Reduced Noise: Optical isolation minimizes electrical noise interference.

Additional Details

The TLP224GA-2(F) photorelay generally includes an LED on the input side and a MOSFET on the output side. When current is applied to the LED, it emits light, activating the MOSFET and closing the relay. Typical specifications include input forward current, load voltage, load current, on-resistance, and isolation voltage. Refer to the device's datasheet for specific electrical characteristics and application guidelines.

This device offers a reliable solution for isolating control and load circuits, ensuring safe and efficient operation in a variety of applications.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess