EN
  • EN
  • DE

TLP293-4GB

Part No TLP293-4GB
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP-16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 758335-TLP293-4GB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP293-4GB CAD Model

Description

The TLP293-4GB is a quad channel, small outline photorelay from Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode optically coupled to a MOSFET output. This device is designed for a variety of applications requiring electrical isolation and solid-state switching.

Applications:

  • Programmable Logic Controllers (PLCs): Used for I/O modules to isolate control signals.
  • Factory Automation: Enables isolated control of actuators and sensors.
  • Telecommunications Equipment: Employed in line cards for signal isolation.
  • Measuring Instruments: Provides isolation in sensitive measurement circuits.
  • Security Systems: Isolates alarm signals and control outputs.

Features:

  • Four Channel Configuration: Contains four independent photorelay channels in a single package.
  • Small Outline Package: Space-saving design for high-density board layouts.
  • High Isolation Voltage: Provides robust electrical isolation between the input and output.
  • Low On-Resistance: Minimizes voltage drop across the switch, improving efficiency.
  • Fast Switching Speed: Enables rapid switching of signals.
  • AC/DC Operation: Suitable for both AC and DC load switching.

Benefits:

  • Improved System Reliability: Electrical isolation protects sensitive circuits from voltage spikes and surges.
  • Reduced Board Space: The small outline package saves valuable PCB real estate.
  • Simplified Design: Integrated quad channel reduces component count and simplifies circuit layout.
  • Enhanced Safety: High isolation voltage ensures safe operation in high-voltage environments.
  • Increased Efficiency: Low on-resistance minimizes power dissipation and improves overall system efficiency.

Additional Details:

The TLP293-4GB has a typical isolation voltage of 3750 Vrms. The on-resistance is typically around 2 ohms, and the input trigger current is typically 5mA. It operates over a wide temperature range, making it suitable for industrial environments. The package is RoHS compliant. It is a solid-state relay, offering a long operational life and high reliability compared to mechanical relays. The device ensures compatibility with various digital logic circuits and microcontrollers, facilitating ease of design and integration into complex systems. Its compact size and multi-channel configuration render it suitable for applications with space limitations and high channel density requirements.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
255+ $0.3977 $101.4135
395+ $0.3842 $151.7590
560+ $0.3574 $200.1440
730+ $0.3439 $251.0470
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,230 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess