EN
  • EN
  • DE

TLP3116

Part No TLP3116
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description MEASUREMENT INSTRUMENTS LOGIC IC TESTERS/MEMORY TESTERS BOARD TESTERS/SCANNERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269767-TLP3116
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3116 CAD Model

Description

The TLP3116 is a solid-state relay (SSR) in a small outline package (SOP) manufactured by Toshiba Semiconductor and Storage. It incorporates an infrared emitting diode (IRED) optically coupled to a MOSFET, providing electrical isolation and switching capabilities.

Applications

  • Industrial Control
  • Security Systems
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems
  • Lighting Control
  • Instrumentation

Features

  • Small Outline Package (SOP): Space-saving design for high-density mounting.
  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Low On-Resistance (Ron): Minimizes power dissipation during switching.
  • High Switching Speed: Enables fast switching operations.
  • AC/DC Operation: Can switch both AC and DC loads.
  • Low Input Control Current: Reduces power consumption.
  • Zero-Crossing Detection: Reduces noise and switching transients.

Benefits

  • Electrical Isolation: Prevents ground loops and protects control circuits from load-side transients.
  • Compact Size: Saves board space in densely populated designs.
  • Energy Efficient: Low on-resistance minimizes power loss.
  • Fast Switching: Enables high-speed control of loads.
  • Versatile: Can be used for both AC and DC switching applications.
  • Reduced Noise: Zero-crossing detection minimizes switching noise.

Additional Details

The TLP3116 provides a reliable and compact solution for switching AC or DC loads while maintaining electrical isolation between the control circuit and the load. Its low on-resistance minimizes power dissipation, improving overall system efficiency. The high switching speed allows for precise control of the load. Zero-crossing detection helps to reduce electromagnetic interference (EMI) and voltage transients during switching. This SSR is commonly used in industrial automation systems, security systems, and lighting control applications. The TLP3116 is RoHS compliant.

Care should be taken to observe the maximum ratings for voltage and current to avoid damage to the device. An appropriate heat sink may be required for high-current applications.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess