EN
  • EN
  • DE

TLP358H(D4-TP5,F)

Part No TLP358H(D4-TP5,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Drive Totem-Pole 1-CH 30V 1000V 8-Pin PDIP SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Pins 8
RoHS Compliant
Win Source Part Number 1013203-TLP358H(D4-TP5,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP358H(D4-TP5,F) CAD Model

Description

The TLP358H(D4-TP5,F) is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a GaAlAs light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC chip. This configuration provides excellent electrical isolation between the input and output, making it ideal for applications requiring safety isolation or noise immunity.

Applications

  • Inverter Control: Used in inverters for electrical isolation and control of switching devices.
  • AC/DC Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for signal isolation.
  • Motor Control: Isolates control signals from the motor drive circuitry.
  • Communication Interfaces: Provides electrical isolation for communication interfaces such as RS-232, RS-485, and CAN bus.

Features

  • High-Speed Switching: Offers a typical propagation delay time of 100 ns, enabling fast switching speeds.
  • High Isolation Voltage: Provides a high isolation voltage of 5000 Vrms, ensuring safety and preventing electrical interference.
  • High Common-Mode Transient Immunity: Exhibits high common-mode transient immunity (CMTI) of ±15 kV/μs, minimizing the effects of noise and voltage transients.
  • Open Collector Output: Features an open collector output, allowing for flexible interfacing with different logic levels.
  • Operating Temperature Range: Operates over a wide temperature range, suitable for industrial applications.
  • Small Package: Available in a compact SO6 package, saving valuable board space.

Benefits

  • Enhanced Safety: High isolation voltage ensures safety by preventing electrical shock and grounding issues.
  • Improved Noise Immunity: High CMTI minimizes the effects of noise and voltage transients, improving system reliability.
  • Fast Switching Speed: Enables high-speed switching in control applications.
  • Flexible Interfacing: Open collector output allows for flexible interfacing with different logic levels.
  • Compact Design: Small package saves valuable board space.

Additional Details

The TLP358H(D4-TP5,F) requires an external pull-up resistor on the output. It operates on a supply voltage of 3.3V to 5V. The device is RoHS compliant. This photocoupler is suitable for applications where high-speed switching, high isolation voltage, and excellent noise immunity are critical.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,370 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess