EN
  • EN
  • DE

TLP551AV

Part No TLP551AV
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100003-TLP551AV
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP551AV CAD Model

Description

The TLP551AV is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for isolating high-frequency signals in various applications. It features a GaAlAs light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC. The TLP551AV is designed for applications requiring high-speed data transmission with robust electrical isolation.

Applications

  • High-Speed Data Communication: Used in isolating data lines in communication systems.
  • Inverter Control: Used in motor control applications for isolating gate drive signals.
  • Digital Interfaces: Provides isolation for interfaces like RS-232, RS-485, and SPI.
  • Switching Power Supplies: Isolates control circuits from high-voltage switching noise.
  • Measurement Equipment: Used to isolate sensitive measurement circuitry.

Features

  • High-Speed Data Transmission: Supports data rates up to 10 Mbps.
  • High Common-Mode Transient Immunity (CMTI): Ensures stable operation in noisy environments.
  • Open Collector Output: Provides flexible interfacing with different logic levels.
  • Wide Supply Voltage Range: Suitable for various applications with different voltage requirements.
  • Operating Temperature Range: Specified for industrial temperature ranges.

Benefits

  • Improved Signal Integrity: Minimizes noise and distortion in high-speed data transmission.
  • Enhanced System Reliability: Protects sensitive circuits from high-voltage transients.
  • Simplified Circuit Design: Reduces the need for external filtering components.
  • Increased Safety: Provides electrical isolation for safety-critical applications.
  • Versatile Interface Options: Compatible with a wide range of digital interfaces.

The TLP551AV offers high common-mode transient immunity (CMTI), making it suitable for noisy industrial environments. The high-speed data transmission capability allows for isolating fast digital signals efficiently. The open-collector output provides flexibility in interfacing with different logic families. The TLP551AV is commonly used in applications where high-speed data transmission and robust isolation are required. Key electrical parameters such as propagation delay, current transfer ratio (CTR), and isolation voltage are detailed in the datasheet. The device's compact package allows for easy integration into various circuit designs. The TLP551AV is an ideal choice for isolating high-speed digital signals while maintaining signal integrity and system reliability.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess