EN
  • EN
  • DE

TLP701GB

Part No TLP701GB
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100055-TLP701GB
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP701GB CAD Model

Description

The TLP701GB is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It incorporates a GaAlAs LED optically coupled to a high-gain, high-speed photodetector. This configuration allows for isolated signal transmission, making it well-suited for applications where high-speed data transfer and electrical isolation are required.

Applications:

  • Digital Logic Isolation: Isolates digital circuits in noisy environments to prevent interference and ensure reliable operation.
  • High-Speed Communication: Used in communication interfaces such as RS-485 and CAN to provide electrical isolation.
  • Power Supply Control: Implemented in power supplies for isolated feedback control.
  • Inverter Control: Used in inverters for motor control and power conversion to isolate gate drive signals.
  • Industrial Automation: Integrated into PLCs (Programmable Logic Controllers) and other industrial equipment to isolate control and data signals.

Features:

  • High-Speed Operation: Enables fast signal transmission for real-time control and communication.
  • High Isolation Voltage: Provides high electrical isolation between the input and output.
  • Low Input Current: Requires a low input current for efficient operation.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Small Package: Compact package allows for high-density mounting.
  • Safety Approvals: Meets relevant safety standards for various applications.

Benefits:

  • Reliable Signal Transmission: Isolates signals to prevent noise and interference.
  • Fast Data Transfer: High-speed operation enables real-time control and communication.
  • Enhanced Safety: High isolation voltage protects equipment and personnel from electrical hazards.
  • Efficient Operation: Low input current reduces power consumption.
  • Compact Design: Small package allows for integration into space-constrained applications.

Typical Specifications:

Data Rate: Up to 10 Mbps or higher (consult datasheet)

Isolation Voltage: Typically 3750 Vrms or higher (consult datasheet)

Forward Current (IF): 5 mA

Supply Voltage (VCC): 3.3V or 5V (consult datasheet)

Operating Temperature Range: -40°C to +85°C (consult datasheet)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess