EN
  • EN
  • DE

TLP7920(TP1F(O

Part No TLP7920(TP1F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description SP Amplifier Isolation Single 5.5V/5.5V 8-Pin DIP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100090-TLP7920(TP1F(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP7920(TP1F(O CAD Model

Description

The TLP7920(TP1F(O is a solid state relay (SSR) from Toshiba Semiconductor and Storage. It integrates an infrared LED, a photodiode array, and MOSFETs to provide electrical isolation and switching capabilities. This device is designed for applications requiring high reliability and long operational life.

Applications

  • Factory Automation: Used in automated systems for switching actuators, solenoids, and other control devices.
  • Industrial Control: Provides isolated switching for motors, heaters, and lighting in industrial environments.
  • Testing Equipment: Offers isolated switching in automatic test equipment (ATE) systems.
  • Security Systems: Used for switching alarm circuits and other security system components.
  • Medical Equipment: Provides isolated switching in medical devices to ensure patient safety.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (e.g., 3750 Vrms), providing robust protection against high-voltage transients.
  • Low On-Resistance: Features a low on-resistance, minimizing power dissipation and voltage drop across the switch.
  • High Switching Speed: Provides fast switching speeds, enabling rapid control of connected devices.
  • Long Operational Life: Solid-state design ensures long operational life and high reliability.
  • Small Package: Compact package allows for high-density mounting on circuit boards.
  • Pb-Free and RoHS Compliant: Environmentally friendly, adhering to Pb-free and RoHS standards.

Benefits

  • Enhanced Safety: High isolation voltage provides a high level of safety, protecting equipment and personnel from hazardous voltages.
  • Improved Reliability: Solid-state design eliminates mechanical wear, increasing reliability and reducing maintenance costs.
  • Fast Switching: High switching speed enables precise and responsive control of connected devices.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, contributing to energy efficiency.
  • Compact Design: Small package allows for space-saving designs, enabling miniaturization of electronic devices.

Additional Details

The TLP7920 series is a versatile solid state relay suitable for a wide range of applications. Key specifications include the load voltage, load current, on-resistance, and isolation voltage. Detailed electrical characteristics and application circuit examples can be found in the manufacturer's datasheet. The device is typically surface mounted and reflow soldered according to JEDEC standards. Considerations should be given to thermal management based on load current.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess