EN
  • EN
  • DE

TMM41256AP-10

Part No TMM41256AP-10
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372453-TMM41256AP-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM41256AP-10 CAD Model

Description

The TMM41256AP-10 is a high-speed, 262,144-bit (256K) Dynamic Random Access Memory (DRAM) chip from Toshiba Semiconductor and Storage. It is organized as 256K words x 1 bit and is designed for applications requiring fast data access and high memory density. The '-10' indicates an access time of 100ns.

Applications

  • Personal Computers: Used as main system memory in older PCs and workstations.
  • Graphics Cards: Employed as video memory in early graphics adapters.
  • Printers: Served as buffer memory for storing print data.
  • Industrial Control Systems: Used in equipment requiring temporary storage of data.
  • Telecommunications Equipment: Found in devices like modems and routers as buffer memory.

Features

  • High Speed: 100ns access time allows for fast data retrieval and storage.
  • High Density: 256Kbit capacity provides substantial memory in a single chip.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying power requirements.
  • Multiplexed Address Inputs: Reduces pin count by multiplexing row and column addresses.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Refresh Required: Requires periodic refreshing to maintain data integrity due to its dynamic nature.

Benefits

  • Fast System Performance: High-speed access time improves overall system performance.
  • Compact Design: High density reduces board space requirements.
  • Simplified Power Supply: Single 5V power supply simplifies design.
  • Easy Integration: TTL compatibility ensures easy interfacing with other components.
  • Cost-Effective: Provides a cost-effective solution for memory requirements.

Additional Details

The TMM41256AP-10 comes in a 16-pin DIP (Dual In-line Package). It requires a refresh cycle to maintain the stored data, typically performed every few milliseconds. Electrostatic discharge (ESD) precautions are necessary when handling the device. Refer to the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and refresh specifications. It's an N-channel silicon gate MOS device. Its operating temperature range and storage temperature range are specified in the datasheet. It's essential to provide proper decoupling capacitors close to the power pins to minimize noise and ensure reliable operation. Data retention depends on the refresh rate and operating temperature.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $11.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess