EN
  • EN
  • DE

TMP82C59AP-2

Part No TMP82C59AP-2
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PROGRAMMABLE INTERRUPT CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372858-TMP82C59AP-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP82C59AP-2 CAD Model

Description

The TMP82C59AP-2 is a Programmable Interrupt Controller (PIC) manufactured by Toshiba Semiconductor and Storage. It is designed to manage multiple interrupt requests in a microcomputer system, allowing the processor to handle various tasks efficiently. The device prioritizes incoming interrupt requests and directs them to the processor in an organized manner, improving system responsiveness and overall performance. The TMP82C59AP-2 is a crucial component in systems that require real-time handling of multiple interrupt sources.

Applications

  • Real-Time Systems: Manages interrupts from various sources in real-time applications.
  • Industrial Control: Handles interrupts from sensors and actuators in industrial environments.
  • Data Acquisition Systems: Prioritizes and manages interrupts from data acquisition devices.
  • Robotics: Controls interrupt-driven tasks in robotic systems.
  • Communication Systems: Manages interrupts from communication interfaces.
  • Embedded Systems: Provides efficient interrupt handling for a variety of embedded applications.

Features

  • Eight Interrupt Inputs: Supports up to eight interrupt requests.
  • Programmable Priority: Allows assigning priorities to different interrupt sources.
  • Interrupt Masking: Enables disabling specific interrupt requests.
  • Interrupt Vectoring: Provides interrupt vectors for efficient interrupt handling.
  • Cascading Capability: Allows cascading multiple controllers to manage more interrupt sources.
  • Single 5V Power Supply: Operates with a single 5V power supply.

Benefits

  • Efficient Interrupt Handling: Improves system responsiveness by managing interrupts effectively.
  • Prioritized Interrupts: Ensures that critical tasks are handled promptly.
  • Flexible Configuration: Adapts to various interrupt management needs.
  • Reduced Processor Overhead: Offloads interrupt management tasks from the processor.
  • Improved System Performance: Enhances overall system performance by optimizing interrupt handling.

Additional Details

The TMP82C59AP-2 operates from a single 5V power supply and is typically packaged in a 28-pin DIP (Dual In-line Package). The device is programmed through an 8-bit data bus and control signals. The operating temperature range is typically from 0°C to 70°C. The controller supports various interrupt modes, including fully nested, rotating, and special mask mode. The device can be cascaded with other TMP82C59AP-2 controllers to expand the number of interrupt inputs. The device is controlled through a set of control registers that are programmed by the host processor.

You May Also Be Interested in

Atmel
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess