EN
  • EN
  • DE

TMP86CM47AUG-6VF2

Part No TMP86CM47AUG-6VF2
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716750-TMP86CM47AUG-6VF2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86CM47AUG-6VF2 CAD Model

Description

The Toshiba TMP86CM47AUG-6VF2 is an 8-bit microcontroller from Toshiba Semiconductor and Storage. It belongs to the TMP86C series, known for its versatility and use in a wide array of embedded systems. This microcontroller integrates a CPU core, memory, and various peripherals, making it suitable for applications requiring moderate processing power and flexible I/O control.

Applications

  • Consumer Electronics (remote controls, small appliances).
  • Industrial Control Systems (simple motor control, sensor interfaces).
  • Automotive Applications (dashboard controls, lighting systems).
  • Home Automation (lighting control, thermostat control).
  • Security Systems (alarm panels, access control).

Features

  • 8-bit CPU Core: Offers a balance of performance and efficiency for various control tasks.
  • Internal Memory: Includes ROM for program storage and RAM for data processing.
  • I/O Ports: Provides multiple programmable input/output pins for interfacing with external devices.
  • Timers/Counters: Facilitates precise timing and counting operations.
  • Serial Communication Interfaces: Supports communication protocols such as UART or SPI for data exchange.

Benefits

  • Cost-Effective Solution: Provides a low-cost microcontroller option for embedded systems.
  • Versatile Functionality: Suitable for a wide range of applications due to its integrated peripherals.
  • Simplified Design: Reduces the number of external components required for system implementation.
  • Low Power Consumption: Enables energy-efficient operation in battery-powered devices.
  • Easy to Program: Utilizes standard programming languages and development tools.

Additional Details

The TMP86CM47AUG-6VF2 typically operates at a clock frequency of up to 16 MHz. The internal ROM size is generally in the range of 4KB to 16KB, while the RAM size is usually around 256 bytes to 512 bytes. The microcontroller supports various interrupt sources, allowing for real-time response to external events. The I/O ports can be configured as inputs, outputs, or interrupt sources. The serial communication interfaces enable communication with other devices, such as sensors, displays, or other microcontrollers. The operating voltage range is typically from 3V to 5.5V, making it compatible with a wide range of power supplies. This microcontroller is commonly available in a QFP (Quad Flat Package), which allows for easy surface mounting on printed circuit boards.

The Toshiba TMP86CM47AUG-6VF2 is a reliable and versatile microcontroller suitable for various embedded applications. Its integrated peripherals, low power consumption, and cost-effectiveness make it a popular choice for designers looking for a simple and efficient control solution.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess