EN
  • EN
  • DE

TMP90PM40N

Part No TMP90PM40N
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 12.5 MHz
Number of Bits 8
RoHS Compliant
Win Source Part Number 1002530-TMP90PM40N
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP90PM40N CAD Model

Description

The TMP90PM40N is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage. It's part of the TLCS-90 series of microcontrollers, known for their robust architecture and suitability for a variety of embedded control applications. This particular model is designed for applications requiring moderate processing power, integrated peripherals, and low power consumption.

Applications:

  • Consumer electronics: Remote controls, toys, and other consumer devices.
  • Industrial control: Motor control, sensor monitoring, and process automation.
  • Home appliances: Washing machines, refrigerators, and air conditioners.
  • Automotive electronics: Dashboard controls, lighting systems, and engine management.
  • Security systems: Alarm systems, access control systems, and surveillance cameras.

Features:

  • TLCS-90 CPU Core: Features a powerful instruction set and efficient memory management.
  • On-Chip Memory: Includes Flash ROM for program storage and RAM for data storage.
  • Timers/Counters: Provides multiple timer/counter channels for generating PWM signals, capturing events, and implementing real-time control.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communicating with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors into digital data for processing.
  • Digital I/O Ports: Provides general-purpose digital input/output pins for controlling external devices.
  • Watchdog Timer: Prevents the microcontroller from locking up due to software errors.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.

Benefits:

  • Versatile Platform: Suitable for a wide range of embedded control applications.
  • High Performance: The TLCS-90 CPU core provides sufficient processing power for most control tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing cost.
  • Reliable Operation: The watchdog timer and other features ensure reliable operation in harsh environments.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power consumption.

Additional Details:

The TMP90PM40N typically operates with a supply voltage of 3.0V to 5.5V and has a wide operating temperature range. It's available in various package options, such as QFP and LQFP. The specific memory sizes (Flash ROM and RAM) vary depending on the specific model. Refer to the datasheet for detailed electrical characteristics, memory map, and pin assignments. Development tools, such as compilers, debuggers, and emulators, are available from Toshiba and third-party vendors to support software development.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess