The TMP91P640FG(TZ) is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is part of the TLCS-900 series and designed for various embedded control applications requiring high performance and integrated peripherals.
Applications:
- Automotive control systems
- Industrial automation
- Motor control
- Consumer electronics
- White goods
Features:
- TLCS-900/L1 CPU core
- 64KB Flash memory
- 2KB RAM
- 8-bit timers/counters
- Serial communication interfaces (UART, SCI)
- Analog-to-Digital Converter (ADC)
- Input/Output (I/O) ports
- PWM outputs
Benefits:
- High performance for demanding applications
- Integrated peripherals reduce external component count
- Flexible I/O options
- Cost-effective solution
- Compact package size
Technical Specifications:
The TMP91P640FG(TZ) is based on the TLCS-900/L1 CPU core, which delivers high performance for a variety of embedded control tasks. It integrates 64KB of Flash memory for storing program code and 2KB of RAM for data storage. The microcontroller features multiple 8-bit timers/counters that can be used for timing and counting functions. Serial communication interfaces, such as UART and SCI, enable communication with other devices.
An integrated Analog-to-Digital Converter (ADC) allows for the conversion of analog signals to digital values, enabling the microcontroller to interface with analog sensors. The TMP91P640FG(TZ) also provides a variety of input/output (I/O) ports for controlling external devices. PWM (Pulse Width Modulation) outputs can be used for controlling motor speed and other applications.
This microcontroller is commonly used in automotive control systems, industrial automation, and motor control applications. Its high performance, integrated peripherals, and flexible I/O options make it a versatile solution for a wide range of embedded control applications. The TMP91P640FG(TZ) comes in a compact package size, which allows it to be easily integrated into space-constrained applications.