The TPC8111(TE12L is an N-Channel Power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power management applications. The 'TE12L' suffix indicates the specific packaging and taping specifications. It utilizes advanced trench technology to achieve low on-resistance and fast switching speeds.
Applications:
- DC-DC Converters
- Load Switching
- Power Management in Portable Devices
- Motor Control
- Backlight Inverters
Features:
- N-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- Surface Mount Package
- Lead-Free and RoHS Compliant
Benefits:
- Improved efficiency in power conversion due to low RDS(on), reducing power loss and heat generation.
- Enhanced performance in high-frequency switching applications because of fast switching speed.
- Extended battery life in portable devices due to reduced power consumption.
- Simplified assembly process with surface mount package.
- Environmentally friendly due to lead-free and RoHS compliance.
- Ease of design due to standard pinout.
Specifications:
The TPC8111(TE12L features a drain-source voltage (VDS) rating of 30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating dependent on the operating temperature and package. The RDS(on) value is very low. The gate charge (Qg) is also very low. The device is available in a surface mount package (SOP-8). Refer to the Toshiba datasheet for specific electrical characteristics, thermal resistance values, and package dimensions. The operating junction temperature is -55°C to +150°C.