EN
  • EN
  • DE

TPC8402(TE12L)

Part No TPC8402(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375685-TPC8402(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8402(TE12L) CAD Model

Description

The TPC8402(TE12L) is a P-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for use in various power management and switching applications. It offers low on-resistance and fast switching speeds, making it suitable for efficient power control in electronic circuits.

Applications:

  • Load Switching: Used in various electronic circuits to switch power to different loads.
  • DC-DC Converters: Integral component in DC-DC converters to regulate voltage levels.
  • Power Management Circuits: Employed in power management systems for efficient power distribution and control.
  • Motor Control: Used in motor control circuits for switching and controlling motor operations.
  • Backlight Inverters: Used in backlight inverter circuits for controlling the brightness of displays.

Features:

  • P-Channel MOSFET: The device is a P-channel MOSFET, which is ideal for high-side switching applications.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power loss and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds, allowing for efficient operation in high-frequency circuits.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.
  • Compact Size: The compact size allows for use in space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss, resulting in improved energy efficiency.
  • Reduced Heat Dissipation: Lower power loss leads to reduced heat dissipation, enhancing the reliability of the system.
  • Faster Switching: Fast switching speeds enable efficient operation in high-frequency applications.
  • Simplified Circuit Design: Easy to integrate into various circuit designs due to its surface mount package.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.

Additional Details:

The TPC8402(TE12L) typically features a drain-source voltage (VDSS) rating suitable for common power supply voltages. The gate-source voltage (VGSS) is also appropriately rated. The device is designed to operate within a specified temperature range, ensuring stable performance under various environmental conditions. Consult the datasheet for the specific RDS(on) values at different gate-source voltages and temperatures, as well as detailed thermal characteristics and maximum ratings.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess