EN
  • EN
  • DE

TPCA8125L1Q(O

Part No TPCA8125L1Q(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 60V 25A 8-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004726-TPCA8125L1Q(O
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCA8125L1Q(O CAD Model

Description

The TPCA8125L1Q(O is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for automotive applications requiring efficient power management and switching capabilities. It is specifically engineered to meet the stringent requirements of automotive electronic systems, offering robustness and reliability in harsh operating environments.

Applications:

  • Automotive motor control
  • Automotive DC-DC converters
  • Load switching in automotive electronic control units (ECUs)
  • Reverse battery protection circuits
  • Automotive lighting systems

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High avalanche capability: Provides ruggedness and protection against voltage spikes.
  • AEC-Q101 qualified: Ensures reliability and performance in automotive applications.
  • Logic level drive: Allows direct control from microcontrollers and other logic devices.
  • Surface mount package: Enables compact and efficient board designs.

Benefits:

  • Improved energy efficiency: Reduces power consumption in automotive systems.
  • Enhanced system reliability: Offers robust performance in demanding automotive environments.
  • Simplified circuit design: Logic level drive simplifies interfacing with control circuits.
  • Compact solution: Surface mount package minimizes board space requirements.
  • Compliance with automotive standards: Ensures suitability for automotive applications.

Technical Specifications:

The TPCA8125L1Q(O typically features a drain-source voltage (VDSS) rating of -30V and a continuous drain current (ID) rating of -5A. The RDS(on) is very low, which helps to minimize conduction losses and improve overall efficiency. The device is housed in a small surface-mount package, making it ideal for space-constrained automotive applications. It is also designed to withstand high avalanche energy, providing added protection against transient voltage spikes. The gate threshold voltage is designed to be compatible with logic-level signals, making it easy to interface with microcontrollers and other control circuits.

In summary, the TPCA8125L1Q(O MOSFET is a high-performance, reliable solution for various automotive applications. Its low on-resistance, high avalanche capability, and AEC-Q101 qualification make it well-suited for demanding automotive environments where efficiency and robustness are critical.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess