EN
  • EN
  • DE

TPCS8302(T2LSAN,X)

Part No TPCS8302(T2LSAN,X)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757627-TPCS8302(T2LSAN,X)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCS8302(T2LSAN,X) CAD Model

Description

The TPCS8302(T2LSAN,X) is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for power management applications. This MOSFET features low on-resistance and is optimized for high-efficiency power switching and load switching.

Applications

  • Load Switching: Used for turning power on or off to various loads in electronic systems.
  • Power Management: Employed in DC-DC converters, power distribution circuits, and battery management systems.
  • Motor Control: Used in low-power motor control circuits.
  • Backlight Inverters: Integrated into backlight inverters for LCD displays.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices.

Features

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • P-Channel: Suitable for high-side switching applications.
  • Small Package: Available in a compact surface-mount package, saving board space.
  • Low Threshold Voltage: Allows for easy gate drive with low-voltage signals.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, increasing overall system efficiency.
  • Compact Design: Small package allows for high-density board layouts.
  • Easy to Use: Low threshold voltage simplifies gate drive requirements.
  • Reliable Performance: Designed for stable and reliable operation in power management applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TPCS8302(T2LSAN,X) typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -3A. The on-resistance (RDS(on)) is very low, typically in the range of 50 mΩ to 100 mΩ at a gate-source voltage (VGS) of -10V. The threshold voltage (VGS(th)) is typically between -1V and -3V. It is available in a small surface-mount package such as a SOP-8 or similar. This MOSFET is designed to minimize conduction losses and switching losses, making it a suitable choice for high-efficiency power management applications. The fast switching speed and low gate charge contribute to its efficient operation. The 'X' suffix may indicate a specific tape and reel option or additional testing/screening. The TPCS8302(T2LSAN,X) is an efficient and reliable P-channel MOSFET well-suited for load switching and power management in a variety of electronic devices.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess