EN
  • EN
  • DE

TPD4004F

Part No TPD4004F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 376023-TPD4004F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4004F CAD Model

Description

The TPD4004F is a high-side power switch IC from Toshiba Semiconductor and Storage, designed for automotive and industrial applications. It provides protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe and reliable operation. The device integrates a MOSFET and driver circuitry in a single package, simplifying design and reducing board space.

Applications:

  • Automotive body control modules
  • Industrial motor drivers
  • Solenoid drivers
  • Relay replacements
  • Programmable Logic Controllers (PLCs)

Features:

  • Overcurrent protection
  • Overtemperature protection
  • Undervoltage lockout (UVLO)
  • Short-circuit protection
  • Integrated MOSFET and driver
  • Diagnostic output

Benefits:

  • Enhanced system reliability due to comprehensive protection features.
  • Simplified design and reduced BOM cost due to integrated components.
  • Improved safety due to fault detection and shutdown mechanisms.
  • Reduced board space due to compact package.
  • Faster time-to-market due to ease of implementation.

Additional Details:

The TPD4004F typically comes in a surface-mount package. It features a diagnostic output that can be used to monitor the status of the switch, allowing for proactive fault detection and system maintenance. The overcurrent protection feature limits the current flowing through the switch in the event of a short circuit or overload, preventing damage to the device and the load. The overtemperature protection feature shuts down the switch if the junction temperature exceeds a certain threshold, protecting the device from thermal runaway. The undervoltage lockout feature prevents the switch from operating if the supply voltage is too low, ensuring reliable operation. Datasheet review is essential for complete electrical characteristics, timing diagrams and application guidelines.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess