EN
  • EN
  • DE

ULN2004AFW

Part No ULN2004AFW
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Description 7CH DARLINGTON SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1277087-ULN2004AFW
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2004AFW CAD Model

Description

The ULN2004AFW is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This IC contains seven NPN Darlington pairs, each capable of driving loads up to 500mA and 50V. It's commonly used in applications involving relays, solenoids, lamps, LEDs, and stepper motors.

Applications:

  • Relay drivers: Driving relays in various control circuits.
  • Solenoid drivers: Controlling solenoids in electromechanical systems.
  • Lamp drivers: Driving incandescent lamps and LEDs.
  • Stepper motor drivers: Controlling stepper motors in positioning systems.
  • Logic buffers: Amplifying logic signals to drive high-current loads.

Features:

  • Seven Darlington pairs: Contains seven independent channels.
  • High output voltage: Can drive loads up to 50V.
  • High output current: Can drive loads up to 500mA per channel.
  • Input clamp diodes: Protect the inputs from inductive kickback.
  • TTL/CMOS compatible inputs: Interfaces easily with standard logic circuits.

Benefits:

  • Simplified design: Reduces the number of components needed for driving multiple loads.
  • Increased reliability: Provides robust and reliable driving capability.
  • Easy interface with logic circuits: Simplifies the connection to microcontrollers and other logic devices.
  • Protection against inductive loads: Prevents damage from voltage spikes caused by inductive loads.
  • Cost-effective solution: Provides a cost-efficient solution for driving multiple high-current loads.

Technical Specifications: The ULN2004AFW has a maximum output voltage rating of 50V and a maximum output current rating of 500mA per channel. The input voltage is typically TTL/CMOS compatible (e.g., 5V). The IC includes internal clamp diodes for protection against inductive kickback. It is available in a surface mount package. Refer to the Toshiba datasheet for detailed electrical characteristics, switching speeds, and thermal considerations.

The Toshiba ULN2004AFW is a versatile and reliable Darlington transistor array that simplifies the driving of multiple high-current loads. Its high voltage and current capabilities, input clamp diodes, and TTL/CMOS compatible inputs make it a suitable choice for a wide range of applications.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess