EN
  • EN
  • DE

VHC04

Part No VHC04
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0935+
Reference case TSSOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712847-VHC04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VHC04 CAD Model

Description

The VHC04 is a high-speed CMOS hex inverter from Toshiba Semiconductor and Storage. It offers fast switching speeds and low power consumption, making it suitable for a wide range of digital logic applications. The device contains six independent inverters, each performing the logical inversion of its input signal.

Applications:

  • Logic Inversion: Implementing logical negation in digital circuits.
  • Signal Buffering: Improving signal strength and drive capability.
  • Oscillators: Building simple oscillators using feedback configurations.
  • Clock Drivers: Distributing clock signals in digital systems.
  • Interface Logic: Interfacing between different logic levels.

Features:

  • High Speed: Fast switching speeds for high-performance applications.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • Six Independent Inverters: Provides multiple inverters in a single package.
  • Schmitt-Trigger Inputs (Optional): Improves noise immunity (depending on specific variant).

Benefits:

  • Improved System Performance: High switching speeds enhance the performance of digital circuits.
  • Reduced Power Consumption: Low power dissipation extends battery life in portable devices.
  • Versatile Functionality: Can be used for various logic functions, including inversion, buffering, and oscillation.
  • Simplified Design: Multiple inverters in a single package reduce component count and simplify PCB layout.
  • Enhanced Noise Immunity (with Schmitt-Trigger): Provides reliable operation in noisy environments.

Additional Details:

The VHC04 features a propagation delay of typically around 4ns at VCC = 5V and CL = 15pF. Its output drive capability is sufficient for driving multiple logic gates. The device is available in various package options, including DIP and SOIC. It's often used in general-purpose logic circuits, microcontrollers, and digital signal processing (DSP) systems. The Schmitt-trigger input versions provide hysteresis, making them more resistant to noise and signal glitches.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess