EN
  • EN
  • DE

TEM3-0522

Part No TEM3-0522
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266719-TEM3-0522
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEM3-0522 CAD Model

Description

The TEM3-0522 is a 3W isolated DC/DC converter from TRACO Power. This converter is designed for a wide range of applications requiring a reliable and regulated DC voltage source, particularly in demanding industrial and telecom environments.

Applications:

  • Industrial automation systems: For powering sensors, actuators, and control circuits.
  • Telecommunications equipment: Supplying power to critical communication components.
  • Medical devices: Providing isolated power for sensitive medical instrumentation.
  • Transportation systems: Use in railway and automotive applications.
  • Renewable energy systems: In solar inverters and wind turbine controllers.

Features:

  • 3W Output Power: Provides a stable 3W power output.
  • Isolated DC/DC Converter: Offers electrical isolation between the input and output, enhancing safety and reducing ground loop issues.
  • Wide Input Voltage Range: Designed to accommodate variations in the input voltage.
  • High Efficiency: Typically achieves high efficiency, minimizing heat dissipation and energy waste.
  • Short Circuit Protection: Protects the converter and the load from damage due to short circuits.
  • Overload Protection: Prevents the converter from operating beyond its rated power.
  • Operating Temperature Range: Wide operating temperature suitable for industrial environments.
  • Compact Size: Small footprint for easy integration into space-constrained applications.

Benefits:

  • Reliable Power Supply: Ensures stable and consistent power delivery for critical applications.
  • Enhanced Safety: Isolation provides increased safety for both the equipment and the user.
  • Reduced Noise: Minimizes electrical noise, improving the performance of sensitive circuits.
  • Simplified Design: Easy to integrate into existing systems, reducing design complexity and time.
  • Long Lifespan: Built with high-quality components to ensure long-term reliability.
  • Protection Features: Built-in protection against short circuits and overloads safeguards the converter and the load.

Additional Details:

The TEM3-0522 operates with a 5V input and typically provides a 5V or 12V output depending on the exact model variant. It boasts input to output isolation of several kilovolts DC. The converter is designed to meet relevant safety standards. Its high efficiency reduces heat generation, contributing to its long-term reliability. The compact size simplifies integration into densely packed electronic assemblies. The specific isolation voltage, input voltage range, and output voltage can vary depending on the specific sub-model; refer to the datasheet for the most accurate information.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Lowest to $105.8176
Semtech Corporation
Need more? Email Us
International Rectifier
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
Atmel
Lowest to $8.5447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.6654 $116.6654
2+ $112.9013 $225.8026
3+ $109.1383 $327.4149
4+ $97.8481 $391.3924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess