EN
  • EN
  • DE

TBL 150-112

Part No TBL 150-112
Manufacturer Traco Power
Catalog OEM Parts (T - Z)
Description AC/DC CONVERTER 12V 120W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Traco Power
Series TBL (150W)
Package Box
Input Type AC
Number of Outputs 1
AC Voltage - Input 85 ~ 132 VAC, 187 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 10A
Power (Watts) 120W
Applications Industrial, ITE (Commercial)
Efficiency 84%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, IP20
Dimension 6.89" L x 2.15" W x 3.52" H (175.0mm x 54.5mm x 89.4mm)
Approval Agency CB, CE, CSAus, cULus, cURus, SIQ
Base Product Number TBL 150
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names TBL150-112,TBL150-112-ND,1951-2896
Standard Package 10
Win Source Part Number 977680-TBL 150-112
Ultra Librarian 3D Model Ultra Librarian TBL 150-112 CAD Model

Description

The TBL150-112 is a 120W industrial DIN rail power supply from Traco Power. Traco Power TBL150-112 features an adjustable output and an IP20 rating, making it suitable for industrial and ITE (commercial) applications.

  • Power: 120W
  • Type: Industrial DIN Rail Power Supply
  • Adjustable Output: Yes
  • IP Rating: IP20
  • Applications: Industrial and ITE (commercial)
  • Output: Single
  • Maximum Current: 10A
  • Voltage Output: 12V
  • Efficiency: 84%
  • Temperature Range: -25°C to 70°C (with derating)
  • Dimension: 6.89" L x 2.15" W x 3.52" H (175.0mm x 54.5mm x 89.4mm)
  • Approvals: CB, CE, CSAus, cULus, cURus, and SIQ
  • Series: TBL (150W)
  • Package: Box

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess