EN
  • EN
  • DE

ALI3252-C1824GG

Part No ALI3252-C1824GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Jennifer Nilsson 'Winter Joy' Canvas Art, 18x24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982336-ALI3252-C1824GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI3252-C1824GG CAD Model

Description

The Trademark Fine Art ALI3252-C1824GG is a piece of artwork. Based on the manufacturer information, it is likely a canvas print or framed art print intended for interior decoration. These art pieces are designed to enhance the aesthetic appeal of homes, offices, and other spaces.

Applications:

  • Home Decor: Enhances the look of living rooms, bedrooms, dining rooms, and hallways.
  • Office Decor: Adds a touch of elegance to office spaces, reception areas, and conference rooms.
  • Gifting: A thoughtful gift for art lovers and for special occasions.
  • Interior Design: Used by interior designers to complement design schemes and create visually appealing environments.

Features:

  • High-Quality Printing: Employs advanced printing technology for vivid colors and sharp image clarity.
  • Gallery-Wrapped Canvas (if applicable): The canvas is stretched and wrapped around a wooden frame for a sophisticated, frameless look.
  • Durable Materials: Constructed with high-quality canvas and wood for long-lasting durability.
  • Ready to Hang: Includes pre-attached hanging hardware for easy and quick installation.

Benefits:

  • Enhances Room Aesthetics: Adds beauty and visual interest to any room.
  • Creates a Focal Point: Draws the eye and serves as a conversation starter.
  • Easy Installation: Can be easily mounted on any wall with minimal effort.
  • Long-Lasting: Designed to maintain its beauty and quality for years with proper care.

Additional Details:

Referring to the product ID, ALI3252-C1824GG, "1824" likely indicates the dimensions of the artwork as 18x24 inches. The "GG" suffix may denote a specific finish or frame color if the piece is framed. The specific subject matter of the artwork would vary depending on Trademark Fine Art's catalog. A visual search using the product ID and manufacturer would be necessary to determine the exact image and other specific details.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess