EN
  • EN
  • DE

WAG10189-C1019GG

Part No WAG10189-C1019GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (T - Z)
Description TRADEMARK FINE ART WAG10189-C1019GG Jennifer Paxton Parker 'Summer Butterflies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044043-WAG10189-C1019GG
Categories OEM Parts(T-Z)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WAG10189-C1019GG CAD Model

Description

The WAG10189-C1019GG is a piece of decorative wall art produced by Trademark Fine Art. This giclée print offers a high-resolution reproduction of an original artwork, often a painting or photograph, onto premium canvas. The 'GG' suffix typically indicates that the artwork is gallery-wrapped, meaning the canvas is stretched around a wooden frame, providing a clean, frameless presentation.

Applications:

  • Home decor: Living rooms, bedrooms, hallways
  • Office decor: Reception areas, conference rooms, individual offices
  • Hospitality settings: Hotels, restaurants, waiting rooms
  • Retail spaces: Boutiques, showrooms, cafes

Features:

  • Giclée printing: Offers exceptional color accuracy and detail.
  • Gallery-wrapped canvas: Provides a modern, frameless look.
  • High-quality canvas material: Ensures durability and longevity of the artwork.
  • Ready to hang: Simplifies the installation process.
  • Fade-resistant inks: Prevents colors from fading over time.

Benefits:

  • Enhances the aesthetic appeal of any space.
  • Provides a focal point for interior design.
  • Offers a professional and polished look.
  • Requires minimal maintenance.
  • Provides lasting enjoyment due to high-quality materials and printing.

Trademark Fine Art utilizes advanced printing techniques to capture the nuances of the original artwork. The canvas is stretched tightly around a solid wood frame, ensuring a taut and wrinkle-free surface. The use of archival inks contributes to the artwork's resistance to fading and discoloration, making it a worthwhile investment for both residential and commercial environments. The 10x19 inch size is a versatile dimension, suitable for various wall spaces. Installation is straightforward, typically involving just a single nail or hook. The artwork's lightweight construction further simplifies the hanging process.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess