EN
  • EN
  • DE

TB1101A

Part No TB1101A
Manufacturer TST - Tamsan
Catalog OEM Parts (T - Z)
Description Filter, SAW, 44 MHz, 7.9 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012405-TB1101A
Categories OEM Parts(T-Z)
Manufacturer TST - Tamsan
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB1101A CAD Model

Description

The TB1101A is a monolithic integrated circuit designed for use in various electronic applications, specifically targeting television and video equipment. It is manufactured by TST (Tamsan), a company known for producing semiconductor components. The TB1101A is frequently employed in signal processing and amplification stages within these devices.

Applications:

  • Television Receivers: Used in the video IF amplifier stage to process and amplify the intermediate frequency signal.
  • Video Recorders (VCRs): Integrated into signal processing circuits for recording and playback functionalities.
  • Satellite Receivers: Employed in the down-conversion and amplification stages of satellite signal processing.
  • Cable TV Systems: Utilized in set-top boxes and other equipment for signal amplification and processing.
  • Security Cameras: Found in video processing circuits to enhance video signals.

Features:

  • High Gain: Provides substantial signal amplification, improving the quality of video output.
  • Low Noise: Minimizes unwanted noise in the amplified signal, resulting in a cleaner picture.
  • Wide Bandwidth: Supports a broad range of video frequencies, ensuring compatibility with various video standards.
  • Stable Performance: Offers reliable operation under varying temperature and voltage conditions.
  • Compact Package: Typically available in a small outline package (SOP) for efficient PCB integration.

Benefits:

  • Improved Video Quality: Amplifies weak video signals, resulting in sharper and clearer images.
  • Reduced Noise: Eliminates unwanted interference, providing a more enjoyable viewing experience.
  • Enhanced Signal Strength: Increases the strength of video signals, allowing for longer transmission distances.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying the overall design process.

Additional Details:

The TB1101A typically operates on a 5V power supply. It is designed to handle composite video signals. Detailed specifications, including gain, bandwidth, and noise figure, can be found in the manufacturer's datasheet. The component is typically surface mount device (SMD).

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess