EN
  • EN
  • DE

TDA2HFBTQABCQ1

Part No TDA2HFBTQABCQ1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description ADAS 2nd generation high tier; fusion 760-FCBGA -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Height 2.96 mm
Length 23 mm
Number of Pins 760
Thickness 2.39 mm
Width 23 mm
Win Source Part Number 1007242-TDA2HFBTQABCQ1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA2HFBTQABCQ1 CAD Model

Description

Introducing the TDA2HFBTQABCQ1 from Texas Instruments

The TDA2HFBTQABCQ1 is a state-of-the-art automotive System-on-Chip (SoC) designed by Texas Instruments, tailored for Advanced Driver Assistance Systems (ADAS). This powerful SoC is engineered to support a wide range of automotive applications, including front camera, surround view, and radar processing, making it an indispensable component for modern vehicles equipped with safety and autonomous driving features.

At the heart of the TDA2HFBTQABCQ1 lies a sophisticated architecture that combines high-performance computing cores with efficient signal processing units. This SoC features a multicore structure that includes ARM® Cortex®-A15 microprocessors for intensive computation tasks and DSP cores for efficient signal processing. This combination ensures that the TDA2HFBTQABCQ1 can handle complex algorithms for object detection, classification, and sensor fusion with ease, offering real-time performance that is crucial for safety-critical automotive systems.

The TDA2HFBTQABCQ1 is also equipped with a range of integrated peripherals and interfaces designed to facilitate seamless connectivity with other components in the vehicle’s electronic system. This includes support for multiple camera inputs, high-speed data communication, and advanced I/O capabilities. With its robust design, the TDA2HFBTQABCQ1 meets the stringent requirements of the automotive industry, including reliability under harsh environmental conditions and long-term durability.

Furthermore, Texas Instruments provides comprehensive software support for the TDA2HFBTQABCQ1, offering developers a rich set of tools and libraries to accelerate the development process. This includes driver assistance software stacks, vision analytics libraries, and real-time operating system (RTOS) support, which together enable faster time-to-market for automotive manufacturers.

In summary, the TDA2HFBTQABCQ1 from Texas Instruments is a versatile and powerful SoC that brings advanced ADAS capabilities to the automotive market. Its combination of high-performance processing, extensive software support, and automotive-grade reliability makes it an ideal choice for next-generation vehicle safety systems.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4485 $83.4485
2+ $68.4706 $136.9412
3+ $66.3309 $198.9927
4+ $64.1912 $256.7648
5+ $62.0515 $310.2575
6+ $55.6324 $333.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess