EN
  • EN
  • DE

GCR2512EW-732KJT18

Part No GCR2512EW-732KJT18
Manufacturer TT Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962719-GCR2512EW-732KJT18
Categories OEM Parts(F-I)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCR2512EW-732KJT18 CAD Model

Description

The GCR2512EW-732KJT18 is a thick film chip resistor from TT Electronics. These resistors are designed for surface mount applications where precision, stability, and reliability are critical. They offer excellent performance characteristics in various electronic circuits.

Applications

  • Power supplies and voltage regulators
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure
  • Consumer electronics

Features

  • High power rating: These resistors are designed to dissipate a significant amount of power for their size.
  • Tight tolerance: Offers precise resistance values, ensuring accurate circuit operation.
  • Low temperature coefficient of resistance (TCR): Maintains stable resistance values over a wide temperature range.
  • Excellent long-term stability: Provides consistent performance over extended periods of operation.
  • Surface mount design: Facilitates easy and efficient assembly onto PCBs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved circuit performance: The precision and stability of these resistors contribute to accurate and reliable circuit operation.
  • Enhanced power handling capability: Suitable for applications where high power dissipation is required.
  • Reduced component count: The small size of these resistors allows for compact circuit designs.
  • Increased reliability: The robust construction and stable performance ensure long-term reliability.
  • Cost-effective solution: Offers a balance of performance and price for a variety of applications.

Additional Details

The GCR2512EW series typically features a resistance tolerance of around 5%, although tighter tolerances may be available. The temperature coefficient of resistance (TCR) is often specified at ±200 ppm/°C. The operating temperature range is usually between -55°C and +155°C. The resistor is constructed using a thick film resistive element on a ceramic substrate, with terminations suitable for soldering onto PCBs. Packaging options include tape and reel for automated assembly.

The specific resistance value is 7.32 kOhms, indicated by '732K'. 'J' signifies a tolerance of 5%. The 'T18' likely refers to the packaging (tape and reel) or a specific production lot.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess