EN
  • EN
  • DE

HM75-50100

Part No HM75-50100
Manufacturer TT Electronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

DC Resistance (DCR) 11.4 mΩ
Inductance 10 µH
Length 13.46 mm
Max DC Current 3.5 A
RoHS Non-Compliant
Termination SMD/SMT
Tolerance 20 %
Width 10.03 mm
Win Source Part Number 1152748-HM75-50100
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM75-50100 CAD Model

Description

The TT Electronics inductor is a high-performance component designed for use in various applications such as custom parts.

  • Inductance: 10 µH
  • DC Resistance (DCR): 11.4 mΩ
  • Maximum DC Current: 3.5 A
  • Tolerance: 20 %
  • Termination: SMD/SMT
  • Length: 13.46 mm
  • Width: 10.03 mm
  • RoHS Compliant: No

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Need more? Email Us
STMicroelectronics
RISC Microprocessor, 32-Bit, 20MHz, CMOS, CPGA84
Need more? Email Us
Sipex Corporation
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
Gennum
IC RECEIVER GENNUM LED 44MQFP / Receiver 44-MQFP (10x10)
Need more? Email Us
IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
French Electronic Distributor since 1988
Need more? Email Us
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess