EN
  • EN
  • DE

UM61M256S-15

Part No UM61M256S-15
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102266-UM61M256S-15
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM61M256S-15 CAD Model

Description

The UM61M256S-15 is a 256K-bit static RAM (SRAM) manufactured by UMC Corporation. It is designed to provide reliable and efficient memory storage for applications requiring moderate speed and low power consumption. This SRAM is suitable for use in various embedded systems, portable devices, and industrial control systems.

Applications:

  • Embedded Systems: Employed in microcontrollers and embedded processors needing local memory for data and code storage.
  • Portable Devices: Used in handheld devices such as remote controls and portable testers.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) for storing control parameters and data.
  • Medical Devices: Utilized in portable medical equipment requiring low-power and reliable memory solutions.
  • Data Acquisition Systems: Used as a buffer for temporary data storage in data acquisition units.

Features:

  • 256K-bit Memory Capacity: Provides sufficient storage for data and program code in many embedded applications.
  • Moderate Access Time: Offers a balance between speed and power consumption.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-powered devices.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with standard logic circuits.
  • Wide Operating Voltage Range: Compatible with various system voltage requirements.

Benefits:

  • Efficient Memory Storage: Provides adequate storage for a range of applications.
  • Energy Efficient: Extends battery life in portable devices.
  • Simplified Integration: TTL compatible I/O simplifies connections to other components.
  • Reliable Operation: Designed for stable and consistent performance.
  • Cost-Effective: Offers a balance of performance and cost for various memory needs.

Additional Details:

The UM61M256S-15 is available in different package types, including DIP, SOIC, and TSOP. The operating temperature range typically spans from -40°C to +85°C. For detailed electrical specifications, such as supply voltage, input/output voltage levels, and timing characteristics, refer to the manufacturer's datasheet. The datasheet provides precise specifications related to access times, power consumption under different operating conditions, and pin configurations.

This SRAM is a reliable choice for applications where a balance of performance, power consumption, and cost is essential. Its widespread use in embedded systems demonstrates its dependable operation.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess