EN
  • EN
  • DE
  • IT

US2300

Part No US2300
Manufacturer Unitpower Technology Limited
Catalog Electronic Wholesale
Description N-Ch 20V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Unitpower Technology Limited
Win Source Part Number 1278199-US2300
Manufacturer Homepage www.unitpower.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian US2300 CAD Model

Description

The US2300 is a high-performance, single-channel synchronous buck converter designed by Unitpower Technology Limited. This versatile component is ideal for a wide range of applications that require efficient voltage regulation from a higher input voltage to a lower output voltage. Its compact design and advanced features make it suitable for use in portable devices, power supplies, and various industrial applications.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered gadgets.
  • Power Supplies: General-purpose power supplies and voltage regulators.
  • Industrial Equipment: Embedded systems and control circuits.
  • LED Lighting: Driving LEDs efficiently in various lighting applications.
  • Networking Equipment: Routers, switches, and other network devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, enhancing versatility.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific application needs.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Safeguards the device against short circuit conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Compact Design: Small footprint for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life in portable devices.
  • Reliable Performance: Robust protection features ensure reliable operation in various conditions.
  • Versatile Application: Suitable for a wide range of voltage regulation needs.
  • Simplified Design: Integrated features reduce the complexity of circuit design.
  • Cost-Effective: Offers a balance of performance and cost.

Additional Details:

The US2300 incorporates advanced control algorithms to optimize efficiency across a wide range of load conditions. Its built-in protection features, including overcurrent and short circuit protection, ensure reliable operation and prevent damage to the device and surrounding components. The adjustable output voltage allows for flexibility in design, enabling the US2300 to be used in various applications with different voltage requirements. The compact design makes it ideal for space-constrained applications, while its wide input voltage range provides versatility in various power supply configurations. The device's thermal shutdown feature provides an additional layer of protection, preventing damage from overheating. All of these features combine to make the US2300 a reliable and efficient solution for voltage regulation needs.

You May Also Be Interested in

Texas Instruments
Digital Input, Closed-Loop Class-D Amplifier
Lowest to $30.9276
Vishay
Need more? Email Us
Exar Corporation
IC REG LINEAR 2.5V 3A TO263-3
Lowest to $19.5311
KOA Speer
RESISTOR
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $12.9264
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess