EN
  • EN
  • DE
  • IT

UP0126BJ3-12

Part No UP0126BJ3-12
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841401-UP0126BJ3-12
Ultra Librarian 3D Model Ultra Librarian UP0126BJ3-12 CAD Model

Description

The UP0126BJ3-12 is a synchronous buck converter manufactured by UPI Semiconductor Corp. It's designed to provide a highly efficient and compact power solution for a variety of applications requiring step-down voltage conversion. This converter features a wide input voltage range and a low output voltage ripple, making it suitable for sensitive electronic devices.

Applications

  • Point-of-Load (POL) Regulators: Powers microprocessors, FPGAs, and ASICs in various systems.
  • Embedded Systems: Provides stable power for microcontrollers and peripherals.
  • Portable Devices: Efficient power conversion in battery-powered applications.
  • Industrial Control Systems: Powers sensors, actuators, and communication interfaces.
  • Telecommunications Equipment: Regulates voltage for network devices.

Features

  • Synchronous Rectification: Improves efficiency by reducing power loss.
  • Wide Input Voltage Range: Accepts a broad range of input voltages.
  • Low Output Voltage Ripple: Ensures stable power for sensitive loads.
  • Adjustable Output Voltage: Allows for customized voltage settings.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current.
  • Short-Circuit Protection (SCP): Prevents damage during short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Disables the converter when temperature exceeds safe limits.

Benefits

  • High Efficiency: Reduces power consumption and heat dissipation.
  • Stable Output Voltage: Ensures reliable operation of powered devices.
  • Robust Protection Features: Prevents damage from electrical faults.
  • Compact Size: Minimizes board space requirements.
  • Easy to Use: Simple design and minimal external components.

Additional Details

The UP0126BJ3-12 utilizes a constant-on-time (COT) control scheme to provide fast transient response and excellent load regulation. It features an integrated power MOSFET, further reducing the component count and board space. The adjustable output voltage allows for fine-tuning the power supply to meet specific application requirements. The overcurrent protection and short-circuit protection ensure the converter and load are protected from damage in case of electrical faults. The thermal shutdown protection adds an extra layer of safety by disabling the converter when the temperature exceeds safe limits. The device is available in a small QFN package for easy integration into space-constrained applications. The precise switching frequency can be found in the product datasheet, as well as specific details regarding external components required for optimal operation. Input and Output capacitance values are important for stability.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess