EN
  • EN
  • DE

UP6103S8

Part No UP6103S8
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388908-UP6103S8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP6103S8 CAD Model

Description

The UP6103S8 is a high-efficiency, synchronous rectified step-down DC-DC converter manufactured by UPI (uPI Semiconductor Corp.). It is designed for applications requiring a compact and efficient power solution, such as portable devices, point-of-load regulation, and various industrial and consumer electronics. This converter offers a wide input voltage range, adjustable output voltage, and comprehensive protection features.

Applications

  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.
  • Point-of-Load (POL) Regulation: Providing regulated power to specific components in complex electronic systems.
  • Industrial Equipment: Powering sensors, microcontrollers, and other electronic components in industrial control systems.
  • Consumer Electronics: Powering various circuits in televisions, set-top boxes, and other consumer devices.
  • Networking Equipment: Voltage regulation in routers, switches, and other network devices.

Features

  • High Efficiency: Achieves high conversion efficiency, minimizing power losses and extending battery life.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet specific application requirements.
  • Integrated MOSFETs: Includes internal high-side and low-side MOSFETs, reducing external component count and simplifying board layout.
  • Overcurrent Protection (OCP): Protects the converter and the load from damage due to excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown: Shuts down the converter in the event of overheating, protecting it from permanent damage.
  • Enable/Disable Control: Provides a logic-level input for enabling or disabling the converter.

Benefits

  • Improved Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Reduced Board Space: Integrated MOSFETs and a compact package reduce the overall footprint on the circuit board.
  • Simplified Design: Fewer external components and integrated features simplify the design process.
  • Enhanced System Reliability: Overcurrent and short-circuit protection features protect the converter and the load from damage.
  • Precise Voltage Regulation: Adjustable output voltage ensures accurate and stable power delivery to the load.

Additional Details

The specific technical specifications of the UP6103S8, such as the input voltage range, output voltage range, switching frequency, and maximum output current, can be found in the UPI product datasheet. It's crucial to consult this datasheet to ensure the converter is suitable for the intended application. The UP6103S8 is typically available in a compact 8-pin SOIC package. The switching frequency helps define the trade-off between efficiency and component size.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess