EN
  • EN
  • DE

VCA8613YT

Part No VCA8613YT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 70MHZ 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 8
Output Type Differential
Slew Rate 300 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 1nA
Supply Voltage - Operating 2.85 V to 3.15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 036237-VCA8613YT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian VCA8613YT CAD Model

Description

The VCA8613YT is a cutting-edge, high-performance Variable Gain Amplifier (VGA) developed by Texas Instruments, designed to cater to a wide array of applications that require precise signal amplification. This device is particularly well-suited for use in medical imaging systems, radar and sonar applications, as well as professional audio equipment, where signal integrity and dynamic range are of paramount importance.

Key Features:

  • High Bandwidth: The VCA8613YT offers a broad bandwidth which ensures that signals are amplified without significant distortion, making it ideal for high-speed signal processing tasks.
  • Low Noise Performance: With its low noise design, this VGA provides a clean amplification of the input signal, thereby preserving the quality and integrity of the information being processed.
  • Variable Gain Control: The gain of the VCA8613YT can be easily adjusted, allowing for a high degree of flexibility in signal conditioning. This feature is essential for applications that require precise control over signal amplification.
  • Differential Input and Output: The device supports differential input and output, offering improved noise rejection and signal quality, which is crucial for many high-end applications.

Applications:

The versatility of the VCA8613YT makes it an excellent choice for various applications. It is particularly effective in:

  • Medical Imaging Systems: Its high precision and low noise characteristics are essential for clear and accurate imaging results.
  • Radar and Sonar Systems: The device's ability to handle high-speed signals with minimal distortion is critical for these applications.
  • Professional Audio Equipment: The VCA8613YT's high fidelity and variable gain make it suitable for audio processing where sound quality is crucial.

Technical Specifications:

The VCA8613YT is built with advanced technology, offering specifications that include:

  • Supply Voltage Range: Indicate the specific range as per the datasheet
  • Adjustable Gain Range: Specify the gain range from the datasheet
  • Operating Temperature Range: Provide the temperature range from the datasheet
  • Package Type: Specify the package type and dimensions as per the datasheet

For engineers and designers looking for a reliable and high-performing VGA, the VCA8613YT from Texas Instruments is an exceptional choice that combines versatility with superior technical performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8503 $55.8503
3+ $45.8259 $137.4777
4+ $44.3939 $177.5756
5+ $42.9618 $214.8090
7+ $41.5298 $290.7086
9+ $37.2336 $335.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess