EN
  • EN
  • DE

WM-BN-BM-01-S

Part No WM-BN-BM-01-S
Manufacturer USI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer USI
Win Source Part Number 402834-WM-BN-BM-01-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM-BN-BM-01-S CAD Model

Description

The USI WM-BN-BM-01-S is a highly integrated Bluetooth and Wi-Fi combo module, similar to the WM-BN-BM-01, but likely with specific modifications or enhancements. This module provides a compact and cost-effective solution for adding wireless connectivity to embedded systems. It integrates both Bluetooth and Wi-Fi functionalities, allowing devices to communicate using either protocol or both simultaneously. The '-S' suffix typically indicates a specific variant, potentially with improved performance, different antenna configuration, or specific software customizations tailored to a particular application.

Applications:

  • Internet of Things (IoT) Devices: Enables wireless connectivity for smart home devices, wearable technology, and other IoT applications, possibly requiring optimized power consumption or enhanced range.
  • Industrial Automation: Facilitates wireless communication in industrial control systems and monitoring equipment, perhaps with improved robustness against interference.
  • Consumer Electronics: Integrates into products like smart TVs, set-top boxes, and audio/video streaming devices, potentially with modifications for specific codecs or streaming protocols.
  • Medical Devices: Provides wireless connectivity for remote patient monitoring systems and medical diagnostic equipment, perhaps with enhanced security features for sensitive data transmission.
  • Automotive Applications: Used in vehicle telematics, infotainment systems, and connected car applications, possibly with certifications specific to automotive standards.

Features:

  • IEEE 802.11 b/g/n Wi-Fi: Supports standard Wi-Fi protocols for reliable wireless networking.
  • Bluetooth 4.0 (including Bluetooth Low Energy): Enables low-power Bluetooth connectivity for a variety of devices.
  • Compact Size: Designed for integration into space-constrained applications.
  • Multiple Host Interfaces: Supports UART, SPI, and SDIO interfaces for flexible integration with various microcontrollers and processors.
  • Security Features: Includes WEP, WPA, and WPA2 security protocols to protect wireless communications.
  • Enhanced [Specific Feature]: The '-S' likely indicates an enhancement to a specific feature such as antenna design for increased range, optimized power consumption, or improved security protocols. Requires datasheet for full specifications.

Benefits:

  • Simplified Integration: Provides a pre-certified module, reducing the time and effort required for regulatory compliance.
  • Reduced Development Costs: Offers a cost-effective solution compared to designing a discrete Wi-Fi and Bluetooth system.
  • Improved Time to Market: Accelerates product development cycles by providing a ready-to-use wireless connectivity solution.
  • Enhanced Performance: Delivers reliable and stable wireless performance in various operating environments.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Improved [Specific Benefit]: Corresponds to the 'Enhanced [Specific Feature]' above. E.g., if the antenna design is enhanced, the benefit would be improved range.

The WM-BN-BM-01-S module typically operates at 3.3V and supports a wide temperature range. It is essential to consult the manufacturer's datasheet for precise technical details, including specifications of the '-S' variant, pin assignments, power requirements, and regulatory compliance. The datasheet will reveal the specific improvements incorporated in this version of the module.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4269 $58.2573
42+ $2.8124 $118.1208
64+ $2.7246 $174.3744
88+ $2.6369 $232.0472
114+ $2.5491 $290.5974
152+ $2.2846 $347.2592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess