EN
  • EN
  • DE

12N60L-TF3-T

Part No 12N60L-TF3-T
Manufacturer UTC
Catalog Hard To Find
Description 12A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1121229-12N60L-TF3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12N60L-TF3-T CAD Model

Description

The 12N60L-TF3-T is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-voltage, high-speed switching applications. This MOSFET features low gate charge, low on-resistance, and high ruggedness, making it suitable for various power conversion and control applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Electronic ballast for lighting
  • DC-DC converters
  • Motor control circuits

Features:

  • N-Channel enhancement mode MOSFET
  • Low gate charge (Qg)
  • Low on-resistance (RDS(on))
  • High avalanche energy (EAS)
  • Fast switching speed
  • High ruggedness

Benefits:

  • Improved efficiency in power conversion
  • Reduced switching losses
  • Simplified gate drive requirements
  • Enhanced system reliability
  • Lower operating temperature

Specifications:

The 12N60L-TF3-T typically has a drain-source voltage (VDS) rating of 600V, a gate-source voltage (VGS) rating of ±30V, and a continuous drain current (ID) rating of 12A. The on-resistance (RDS(on)) is typically around 0.65 Ohms at a gate-source voltage of 10V. The device is typically packaged in a TO-220F package. For precise specifications and performance characteristics, refer to the official UTC datasheet.

The 12N60L-TF3-T MOSFET offers a balance of high voltage capability, low on-resistance, and fast switching speed, making it a good choice for applications requiring efficient and reliable power switching.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess