EN
  • EN
  • DE

2N7002G-AE2-R

Part No 2N7002G-AE2-R
Manufacturer UTC
Catalog Hard To Find
Description 0.3 Amps, 60 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1124230-2N7002G-AE2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002G-AE2-R CAD Model

Description

The 2N7002G-AE2-R is a small signal MOSFET transistor manufactured by UTC (Unisonic Technologies Co., Ltd). It's an N-Channel enhancement mode MOSFET designed for low voltage, high-speed switching applications. Its small size and low gate threshold voltage make it suitable for portable devices and logic level gate drive circuits. The device is RoHS compliant. The 'AE2' and 'R' designations likely refer to specific packing or production variations.

Applications

  • Low-side switching: Controlling ground side of circuits for LEDs, small motors, and relays.
  • Logic Level Conversion: Interfacing between different voltage levels in digital circuits.
  • Portable Devices: Use in battery-powered equipment due to low gate threshold voltage.
  • Power Management: Switching and controlling power in various electronic systems.
  • DC-DC Converters: Enhancing efficiency in power conversion circuits.

Features

  • N-Channel Enhancement Mode MOSFET: Provides efficient switching characteristics.
  • Low Gate Threshold Voltage: Allows direct driving from logic level signals.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • Small Footprint: Enables compact circuit designs.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.

Benefits

  • Enhanced Efficiency: Reduces power loss in switching applications.
  • Direct Logic Level Drive: Simplifies circuit design and reduces component count.
  • Compact Design: Suitable for portable and space-constrained applications.
  • Environmentally Compliant: Meets environmental standards.
  • Reliable Performance: Ensures stable operation under various conditions.

Key specifications include a drain-source voltage (Vds) typically around 60V, a gate-source voltage (Vgs) of ±20V, and a continuous drain current (Id) in the range of 0.115A to 0.3A, depending on the specific conditions. The device typically has a low on-resistance (RDS(on)) which minimizes power dissipation. The 2N7002G-AE2-R is usually available in a SOT-23 package. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications before using this component in any application. The 'G' suffix often indicates that the part is Halogen Free.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2,705+ $0.0185 $50.0425
6,580+ $0.0152 $100.0160
10,205+ $0.0147 $150.0135
13,990+ $0.0143 $200.0570
18,120+ $0.0138 $250.0560
24,195+ $0.0124 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,000 pieces
MOQ: 2705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess