EN
  • EN
  • DE
  • IT

LR3965G-ADJ-TN5-R

Part No LR3965G-ADJ-TN5-R
Manufacturer UTC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case TO252
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 754362-LR3965G-ADJ-TN5-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LR3965G-ADJ-TN5-R CAD Model

Description

The LR3965G-ADJ-TN5-R is an adjustable low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop, making it suitable for battery-powered devices and other applications where efficiency is critical.

Applications

  • Battery-powered devices
  • Portable electronics
  • Power management systems
  • Microcontroller power supplies
  • Post-regulation for switching power supplies

Features

  • Adjustable output voltage: Allows for fine-tuning the output voltage to meet specific requirements.
  • Low dropout voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Low quiescent current: Minimizes power consumption when no load is present.
  • Over-current protection: Protects the regulator from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating and damage to the regulator.
  • Stable with low ESR ceramic capacitors: Ensures stable operation with a wide range of capacitor types.

Benefits

  • Extended battery life: Low quiescent current and efficient regulation minimize power consumption.
  • Stable output voltage: Provides a consistent and reliable voltage supply for sensitive components.
  • Protection against faults: Over-current and thermal shutdown features prevent damage.
  • Flexibility in design: Adjustable output voltage allows for customization.
  • Reduced system cost: Requires minimal external components.

Additional Details

The LR3965G-ADJ-TN5-R requires external resistors to set the output voltage (consult datasheet for the resistor selection formula). Proper heat sinking may be necessary depending on the input voltage, output current, and ambient temperature. The datasheet provides detailed specifications for input voltage range, output current capability, and thermal resistance. The regulator is typically packaged in a small surface-mount package for space efficiency. The adjustment pin requires careful PCB layout to avoid noise coupling. The output capacitor is crucial for transient response performance. The device incorporates internal compensation to ensure stability over a wide range of load conditions.

This LDO regulator is commonly used in portable devices, where long battery life and stable voltage regulation are critical. UTC's commitment to quality ensures reliable performance. The adjustable output voltage feature allows designers to optimize the power supply for specific applications. The device's robust protection features safeguard against potential damage. The small size enables integration in tight spaces.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8125 $52.8125
150+ $0.6667 $100.0050
235+ $0.6459 $151.7865
320+ $0.6250 $200.0000
415+ $0.6042 $250.7430
555+ $0.5417 $300.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess