EN
  • EN
  • DE

PA2308G

Part No PA2308G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 267405-PA2308G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA2308G CAD Model

Description

The PA2308G is a power amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). This component is designed for use in a variety of electronic devices, particularly those requiring efficient power amplification and signal boosting. It is often utilized in applications where a small form factor and low power consumption are critical.

Applications

  • RF Transmitters: Used to amplify the signal before it is transmitted.
  • Wireless Communication Devices: Commonly found in devices like walkie-talkies and wireless microphones.
  • Audio Amplifiers: Can be integrated into audio systems to boost the signal strength.
  • Signal Generators: Used to increase the output power of the generated signal.
  • Instrumentation Equipment: Employed in testing and measurement devices requiring precise signal amplification.

Features

  • High Gain: Offers significant signal amplification for improved performance.
  • Low Noise Figure: Minimizes unwanted noise, ensuring clear and accurate signal amplification.
  • Wideband Operation: Operates effectively across a broad frequency range.
  • Small Form Factor: Compact design allows for integration into space-constrained applications.
  • Low Power Consumption: Conserves energy, making it suitable for battery-powered devices.
  • Stable Performance: Provides reliable and consistent amplification under various operating conditions.

Benefits

  • Improved Signal Strength: Amplifies weak signals, enhancing the overall performance of the device.
  • Enhanced Communication Range: Increases the range of wireless communication devices.
  • Clear Audio Quality: Minimizes noise and distortion in audio amplification applications.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reliable Operation: Stable performance ensures consistent and dependable signal amplification.
  • Compact Integration: Small size allows for easy integration into various electronic systems.

Further details on the PA2308G include specific gain values, noise figure ratings, and operating frequency ranges. These specifications are crucial for designers and engineers selecting the appropriate amplifier for their application. The PA2308G is typically available in a surface-mount package, facilitating efficient assembly and integration into modern electronic circuits. It is designed to operate within a specific voltage and temperature range, which should be carefully considered during the design process to ensure optimal performance and reliability. For detailed technical specifications, refer to the official UTC datasheet for the PA2308G.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,132 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess