EN
  • EN
  • DE

TS391CG-AL5-R

Part No TS391CG-AL5-R
Manufacturer UTC
Catalog Electronic Wholesale
Description LOW POWER SINGLE VOLTAGE COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1274291-TS391CG-AL5-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS391CG-AL5-R CAD Model

Description

The TS391CG-AL5-R is a single low-power comparator manufactured by UTC (Unisonic Technologies Co., Ltd.). This comparator is designed for applications requiring precise voltage comparison with minimal power consumption. Its features make it suitable for a variety of portable and battery-powered devices, as well as industrial control systems.

Applications:

  • Battery Monitoring: Used to monitor battery voltage levels and trigger alerts when voltage falls below a certain threshold.
  • Threshold Detectors: Implemented in circuits that need to detect when a voltage crosses a specific threshold.
  • Zero-Crossing Detectors: Applied in circuits that detect when an AC signal crosses the zero-voltage point.
  • Simple A/D Converters: Used as a basic building block in simple analog-to-digital converters.
  • Over-Voltage Protection: Incorporated into circuits to protect against over-voltage conditions.

Features:

  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Wide Supply Voltage Range: Functions over a broad range of supply voltages.
  • Open-Collector Output: Provides an open-collector output for flexible interfacing with other circuits.
  • Fast Response Time: Offers a quick response to changes in input voltage.

Benefits:

  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Single supply operation simplifies circuit design and reduces component count.
  • Flexible Interface: Open-collector output allows for easy interfacing with various logic families.
  • Accurate Voltage Comparison: Provides precise voltage comparison for reliable performance.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage comparison applications.

The TS391CG-AL5-R comparator's combination of low power consumption, wide supply voltage range, and open-collector output makes it a versatile choice for a wide array of applications. Its low power consumption is particularly beneficial for battery-powered devices where extending battery life is crucial. The open-collector output allows for flexible interfacing with different logic levels and external components. Key specifications include a typical supply current of 0.8 mA, a response time of 1.3 microseconds, and an operating voltage range of 2V to 36V. This comparator ensures reliable and efficient voltage comparison in a variety of electronic systems.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess