EN
  • EN
  • DE

UR132L-3.3V

Part No UR132L-3.3V
Manufacturer UTC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 712833-UR132L-3.3V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR132L-3.3V CAD Model

Description

The UR132L-3.3V is a low-dropout (LDO) linear voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This device is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, with minimal voltage drop across the regulator. It is commonly used in a wide range of electronic devices and systems where a stable 3.3V supply is required, such as microcontrollers, memory devices, and communication interfaces.

Applications

  • Microcontroller power supply
  • Memory device power supply
  • Communication interface power supply (e.g., RS-232, UART)
  • Portable devices
  • Battery-powered systems

Features

  • Low dropout voltage: Maintains a stable 3.3V output voltage even when the input voltage is close to the output voltage.
  • Fixed output voltage: Provides a fixed 3.3V output voltage with high accuracy.
  • Low quiescent current: Consumes very little current when no load is present, minimizing power consumption.
  • Over-current protection (OCP): Protects the device and the load from excessive output current.
  • Over-temperature protection (OTP): Shuts down the device when the temperature exceeds a safe level, preventing thermal damage.
  • Short-circuit protection (SCP): Protects the device from damage due to a short circuit on the output.

Benefits

  • Stable voltage supply: Provides a stable and regulated 3.3V output voltage, ensuring reliable operation of connected devices.
  • Extended battery life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Protection against faults: Over-current, over-temperature, and short-circuit protection features prevent damage to the device and the load in the event of a fault.
  • Simplified system design: Requires minimal external components, simplifying the design process.
  • Cost-effective solution: Provides a cost-efficient solution for voltage regulation.

Additional Details

The UR132L-3.3V typically comes in a small surface-mount package (e.g., SOT-89, SOT-223). External capacitors are typically required at the input and output to ensure stability and filter noise. The datasheet provides detailed information on recommended capacitor values and placement. Key electrical specifications include the input voltage range, output current capability, and dropout voltage. Thermal considerations are important, especially at higher output currents. A heat sink may be required to dissipate heat and prevent overheating. It is crucial to consult the datasheet for specific application guidelines and recommended layout practices.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess