EN
  • EN
  • DE

UTC78D12AL

Part No UTC78D12AL
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396822-UTC78D12AL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D12AL CAD Model

Description

The UTC78D12AL is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). As part of the UTC78D series, it is designed to deliver a fixed 12V output voltage. The 'AL' suffix might indicate a specific tolerance or feature variation within the series. This regulator is commonly found in various electronic applications, providing a stable voltage supply to protect delicate components from voltage fluctuations. Its robust design, coupled with integrated protection features, ensures reliability across a range of uses.

Applications

  • Power supplies for operational amplifiers (op-amps) in analog circuits.
  • Voltage regulation in industrial automation and control equipment.
  • Use in consumer electronics, including audio amplifiers and video processing units.
  • Providing regulated power for relays and solenoid drivers.
  • Battery charging systems specifically designed for 12V batteries.

Features

  • Fixed 12V output voltage: Delivers a consistent and regulated 12V DC output.
  • Low dropout voltage: Operates efficiently even when the input voltage is close to the desired output voltage.
  • Short-circuit protection: Protects the regulator and connected circuits from damage caused by short circuits.
  • Thermal overload protection: Prevents overheating and potential damage to the regulator.
  • Overvoltage protection: Shuts down the regulator if the input voltage exceeds safe limits.
  • High ripple rejection: Reduces the effect of input voltage fluctuations on the output voltage stability.

Benefits

  • Provides stable and reliable power: Ensures consistent performance of connected electronic devices.
  • Protects against electrical damage: Shields sensitive components from voltage spikes and instabilities.
  • Simplifies circuit design: Minimizes the need for external components to achieve effective voltage regulation.
  • Enhances system reliability: Increases the overall robustness and longevity of electronic systems.
  • Cost-effective voltage regulation: Offers a dependable solution at a competitive price point.

Additional Details

The UTC78D12AL typically comes in a TO-252 or similar package. The input voltage range is generally between 14.5V and 30V, though the specific datasheet should be consulted for precise values. The output current is typically rated up to 1A, but thermal management is critical for safe operation; a heat sink may be necessary under higher load conditions. The operating temperature range is usually between -40°C and +125°C. It is important to refer to the official UTC datasheet for accurate and up-to-date specifications. Using bypass capacitors on both the input and output is recommended to enhance stability and improve the regulator's transient response.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess